☰
MPC9600AE
MPC9600AE
Obsolete
Description:  IC PLL CLOCK DRIVER 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9600AE Datasheet
History Price: $0.55000
In Stock: 31840
MPC9600AE vs MPC9992FA
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Type
PLL Clock Driver
Clock Generator, Fanout Distribution, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
PECL, Crystal
Output
LVCMOS
PECL
Number of Circuits
1
1
Ratio - Input:Output
2:21
2:7
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
200MHz
400MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-LQFP
Supplier Device Package
48-TQFP (7x7)
32-LQFP (7x7)