☰
MPC9772FA
MPC9772FA
Obsolete
Description:  IC PLL CLOCK GENERATOR 52TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9772FA Datasheet
History Price: Obsolete
In Stock: 44720
MPC9772FA vs MPC9653FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
PLL Clock Generator
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:8
Differential - Input:Output
No/No
Yes/No
Frequency - Max
240MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-TQFP (10x10)
32-LQFP (7x7)