☰
MPC9773FA
MPC9773FA
Obsolete
Description:  IC CLOCK GENERATOR 52TQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9773FA Datasheet
History Price: Obsolete
In Stock: 46560
MPC9773FA vs MPC9331FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:12
2:6
Differential - Input:Output
Yes/No
Yes/No
Frequency - Max
242.5MHz
240MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-TQFP (10x10)
32-LQFP (7x7)