Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors MPC9774FA
MPC9774FA
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 52TQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC9774FA Datasheet
History Price: Obsolete
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9774FA vs MPC9239FA
Part No
MPC9774FA
MPC9239FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock/Frequency Synthesizer, Clock Generator, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS
LVCMOS
Output
LVCMOS
LVCMOS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:14
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
125MHz
900MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-TQFP (10x10)
32-LQFP (7x7)