Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors MPC97H73FA
MPC97H73FA
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 52TQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC97H73FA Datasheet
History Price: Obsolete
In Stock: 41520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC97H73FA vs MPC9893FA
Part No
MPC97H73FA
MPC9893FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator, Fanout Distribution, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVCMOS
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:12
2:12
Differential - Input:Output
Yes/No
No/No
Frequency - Max
240MHz
200MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
48-LQFP
Supplier Device Package
52-TQFP (10x10)
48-LQFP (7x7)