☰
MPC97H73FA
MPC97H73FA
Obsolete
Description:  IC CLOCK GENERATOR 52TQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC97H73FA Datasheet
History Price: Obsolete
In Stock: 41520
MPC97H73FA vs MPC9993FA
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Driver, Fanout Distribution
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVPECL
Output
LVCMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
3:12
2:5
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
240MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-TQFP (10x10)
32-LQFP (7x7)