Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors MPC97H74FA
MPC97H74FA
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 52TQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC97H74FA Datasheet
History Price: Obsolete
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC97H74FA vs MPC9993FA
Part No
MPC97H74FA
MPC9993FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Driver, Fanout Distribution
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS
LVPECL
Output
LVCMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:14
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
125MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-TQFP (10x10)
32-LQFP (7x7)