Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors MPC9893FA
MPC9893FA
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 48LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC9893FA Datasheet
History Price: Obsolete
In Stock: 43360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9893FA vs MPC9993FA
Part No
MPC9893FA
MPC9993FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Clock Generator, Fanout Distribution, Zero Delay Buffer
Clock Driver, Fanout Distribution
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS
LVPECL
Output
LVCMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:12
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-LQFP
Supplier Device Package
48-LQFP (7x7)
32-LQFP (7x7)