☰
MPC9992FA
MPC9992FA
Obsolete
Description:  IC CLOCK GENERATOR 32LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9992FA Datasheet
History Price: Obsolete
In Stock: 15840
MPC9992FA vs MPC9893AE
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
PLL Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
PECL, Crystal
LVCMOS
Output
PECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:7
2:12
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
400MHz
200MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
48-LQFP
Supplier Device Package
32-LQFP (7x7)
48-TQFP (7x7)