Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Freescale Semiconductor MPC9993FA
MPC9993FA
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK DRIVER 32LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC9993FA Datasheet
History Price: $13.71000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9993FA vs MPC9230FA
Part No
MPC9993FA
MPC9230FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Clock Driver, Fanout Distribution
Clock/Frequency Synthesizer, Clock Generator, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVPECL
Crystal
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:5
1:1
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
200MHz
750MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-LQFP (7x7)
32-LQFP (7x7)