Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Freescale Semiconductor MPC9993FA
MPC9993FA
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK DRIVER 32LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC9993FA Datasheet
History Price: $13.71000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9993FA vs MPC9772FA
Part No
MPC9993FA
MPC9772FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Freescale Semiconductor
Renesas Electronics
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Clock Driver, Fanout Distribution
PLL Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
LVPECL
LVCMOS, Crystal
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:5
3:12
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
200MHz
240MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-LQFP (7x7)
52-TQFP (10x10)