☰
MPC9993FA
MPC9993FA
Active
Description:  IC CLOCK DRIVER 32LQFP
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC9993FA Datasheet
History Price: $13.71000
In Stock: 45200
MPC9993FA vs MPC9773FA
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Clock Driver, Fanout Distribution
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVPECL
LVCMOS, LVPECL
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:5
3:12
Differential - Input:Output
Yes/Yes
Yes/No
Frequency - Max
200MHz
242.5MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-LQFP (7x7)
52-TQFP (10x10)