Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Freescale Semiconductor MPC9993FA
MPC9993FA
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK DRIVER 32LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC9993FA Datasheet
History Price: $13.71000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9993FA vs MPC9893AE
Part No
MPC9993FA
MPC9893AE
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Freescale Semiconductor
Renesas Electronics
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Clock Driver, Fanout Distribution
PLL Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
LVPECL
LVCMOS
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:12
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
48-LQFP
Supplier Device Package
32-LQFP (7x7)
48-TQFP (7x7)