Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ NXP Semiconductors MPR032EPR2
MPR032EPR2
Obsolete
Interface - Sensor, Capacitive Touch
Description:
IC CTLR TOUCH SENSOR 8-DFN
Manufacturer:
NXP Semiconductors
Datasheet:
MPR032EPR2 Datasheet
History Price: Obsolete
In Stock: 45680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPR032EPR2 vs MPR084EJ
Part No
MPR032EPR2
MPR084EJ
Category
Interface - Sensor, Capacitive Touch
Interface - Sensor, Capacitive Touch
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Buttons
Buttons, Slider, Wheel
Proximity Detection
Yes
Yes
Number of Inputs
Up to 3
8
LED Driver Channels
-
-
Interface
I2C
I2C
Resolution
-
-
Voltage - Supply
1.71V ~ 2.75V
1.8V ~ 3.6V
Current - Supply
43μA
1.62mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-USON (2x2)
16-TSSOP