☰
MPR083EJ
MPR083EJ
Active
Description:  CAPACITIVE SENSOR, SQUARE, SURFA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPR083EJ Datasheet
History Price: $2.26000
In Stock: 38800
MPR083EJ vs MPR084EJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Buttons, Slider, Wheel
Buttons, Slider, Wheel
Proximity Detection
Yes
Yes
Number of Inputs
8
8
LED Driver Channels
-
-
Interface
I2C
I2C
Resolution
-
-
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Current - Supply
1.62mA
1.62mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP