Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Freescale Semiconductor MPR084EJR2
MPR084EJR2
Obsolete
Interface - Sensor, Capacitive Touch
Description:
CONSUMER CIRCUIT, PDSO16
Manufacturer:
Freescale Semiconductor
Datasheet:
MPR084EJR2 Datasheet
History Price: $2.26000
In Stock: 47520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPR084EJR2 vs MPR084EJ
Part No
MPR084EJR2
MPR084EJ
Category
Interface - Sensor, Capacitive Touch
Interface - Sensor, Capacitive Touch
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Buttons, Slider, Wheel
Buttons, Slider, Wheel
Proximity Detection
Yes
Yes
Number of Inputs
8
8
LED Driver Channels
-
-
Interface
I2C
I2C
Resolution
-
-
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Current - Supply
1.62mA
1.62mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP