Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel MQ801866
MQ801866
Active
Embedded - Microprocessors
Description:
RISC MPU, 16-BIT
Manufacturer:
Intel
Datasheet:
MQ801866 Datasheet
History Price: $613.29000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MQ801866 vs MQ80960MC-25
Part No
MQ801866
MQ80960MC-25
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Intel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
Intel? 80960XA
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
25MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
5V
Operating Temperature
-
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
164-BCQFP Exposed Pad