Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MT25QL01GBBB8E12E01-2SIT
MT25QL01GBBB8E12E01-2SIT
Obsolete
Memory
Description:
IC FLASH 1GBIT SPI 24TPBGA
Manufacturer:
Micron Technology
Datasheet:
MT25QL01GBBB8E12E01-2SIT Datasheet
History Price: Obsolete
In Stock: 45240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT25QL01GBBB8E12E01-2SIT vs MT29F8G16ABBCAH4-IT:C
Part No
MT25QL01GBBB8E12E01-2SIT
MT29F8G16ABBCAH4-IT:C
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Box
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NAND
Memory Size
1Gbit
8Gbit
Memory Organization
128M x 8
512M x 16
Memory Interface
SPI
Parallel
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
8ms, 2.8ms
-
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
63-VFBGA
Supplier Device Package
24-T-PBGA (6x8)
63-VFBGA (9x11)