MT25QU02GCBB8E12-0SIT
MT25QU02GCBB8E12-0SIT
Active
Description:  IC FLASH 2GBIT SPI 24TPBGA
Manufacturer:  Micron Technology
History Price: $34.74000
In Stock: 11100
MT25QU02GCBB8E12-0SIT vs MT29PZZZ4D4BKEPK-18 W.94H
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
-
Memory Format
FLASH
-
Technology
FLASH - NOR
-
Memory Size
2Gbit
-
Memory Organization
256M x 8
-
Memory Interface
SPI
-
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
8ms, 2.8ms
-
Access Time
-
-
Voltage - Supply
1.7V ~ 2V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
168-VFBGA
Supplier Device Package
24-T-PBGA (6x8)
168-VFBGA (12x12)