MT25QU02GCBB8E12-0SIT
MT25QU02GCBB8E12-0SIT
Active
Description:  IC FLASH 2GBIT SPI 24TPBGA
Manufacturer:  Micron Technology
History Price: $34.74000
In Stock: 11100
MT25QU02GCBB8E12-0SIT vs MT29RZ2B1DZZHGWD-18I.83G TR
Category
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile, Volatile
Memory Format
FLASH
FLASH, RAM
Technology
FLASH - NOR
FLASH - NAND, DRAM - LPDDR2
Memory Size
2Gbit
2Gbit (NAND), 1Gbit (LPDDR2)
Memory Organization
256M x 8
256M x 8 (NAND), 32M x 32 (LPDDR2)
Memory Interface
SPI
Parallel
Clock Frequency
133 MHz
533 MHz
Write Cycle Time - Word, Page
8ms, 2.8ms
-
Access Time
-
-
Voltage - Supply
1.7V ~ 2V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
162-VFBGA
Supplier Device Package
24-T-PBGA (6x8)
162-VFBGA (10.5x8)