Memory Type
Non-Volatile
Non-Volatile, Volatile
Memory Format
FLASH
FLASH, RAM
Technology
FLASH - NOR
FLASH - NAND, DRAM - LPDDR2
Memory Size
2Gbit
4Gbit (NAND), 2Gbit (LPDDR2)
Memory Organization
256M x 8
128M x 32 (NAND), 64M x 32 (LPDDR2)
Memory Interface
SPI
Parallel
Clock Frequency
133 MHz
533 MHz
Write Cycle Time - Word, Page
8ms, 2.8ms
-
Voltage - Supply
1.7V ~ 2V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
162-VFBGA
Supplier Device Package
24-T-PBGA (6x8)
162-VFBGA (10.5x8)