☰
MT8812AP1
MT8812AP1
Active
Description:  IC ANLG SWITCH ARRAY 8X12 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT8812AP1 Datasheet
History Price: Active
In Stock: 23280
MT8812AP1 vs MT8808AP1
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Telecommunications
Telecommunications
Multiplexer/Demultiplexer Circuit
8:12
8:8
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
65Ohm
65Ohm
Voltage - Supply, Single (V-)
4.5V ~ 13.2V
4.5V ~ 13.2V
Voltage - Supply, Dual (V?
-
?.5V
-3db Bandwidth
45MHz
45MHz
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC
28-LCC (J-Lead)
Supplier Device Package
44-PLCC
28-PLCC (11.51x11.51)