Applications
Telecommunications
Telecommunications
Multiplexer/Demultiplexer Circuit
8:16
8:8
On-State Resistance (Max)
65Ohm
65Ohm
Voltage - Supply, Single (V-)
4.5V ~ 13.2V
4.5V ~ 13.2V
Voltage - Supply, Dual (V?
?.5V
?.5V
-3db Bandwidth
45MHz
45MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
28-PLCC (11.51x11.51)