Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Zarlink Semiconductor MT8841AS
MT8841AS
Active
Interface - Telecom
Description:
CALLING NUMBER IDENTIFICATION
Manufacturer:
Zarlink Semiconductor
Datasheet:
MT8841AS Datasheet
History Price: $0.99000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8841AS vs MT8963AS1
Part No
MT8841AS
MT8963AS1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Zarlink Semiconductor
Microsemi Corporation
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
PCM CODEC
Interface
-
PCM
Number of Circuits
-
1
Voltage - Supply
-
4.75V ~ 5.25V
Current - Supply
-
3mA
Power (Watts)
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC