Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT8870DE1
MT8870DE1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 18DIP
Manufacturer:
Microchip Technology
Datasheet:
MT8870DE1 Datasheet
History Price: Obsolete
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8870DE1 vs MT8952BE1
Part No
MT8870DE1
MT8952BE1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
DTMF Receiver
Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
3mA
1μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
18-PDIP
28-PDIP