MT8870DNR1
MT8870DNR1
Active
Description:  IC TELECOM INTERFACE 20SSOP
Manufacturer:  Microchip Technology
Datasheet:   MT8870DNR1 Datasheet
History Price: Active
In Stock: 47200
MT8870DNR1 vs MT8963AS1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
DTMF Receiver
PCM CODEC
Interface
-
PCM
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
3mA
3mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
20-SOIC