MT8870DS1
MT8870DS1
Active
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8870DS1 Datasheet
History Price: Active
In Stock: 13600
MT8870DS1 vs MT8920BS1
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
DTMF Receiver
Telecom Circuit
Interface
-
Parallel
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
3mA
10μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
28-SOIC