Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT8870DS1
MT8870DS1
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 18SOIC
Manufacturer:
Microchip Technology
Datasheet:
MT8870DS1 Datasheet
History Price: Active
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8870DS1 vs MT8979AE1
Part No
MT8870DS1
MT8979AE1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
DTMF Receiver
Transceiver
Interface
-
PCM
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
3mA
8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
18-SOIC
28-PDIP