☰
MT8889CPR
MT8889CPR
Obsolete
Description:  IC TELECOM INTERFACE 28PLCC
Manufacturer:  Microsemi Corporation
Datasheet:   MT8889CPR Datasheet
History Price: Obsolete
In Stock: 26400
MT8889CPR vs MT8985AP1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
DTMF Transceiver
Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
7mA
10mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
28-PLCC
44-PLCC (16.59x16.59)