MT8889CS1
MT8889CS1
Active
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8889CS1 Datasheet
History Price: $6.46000
In Stock: 24400
MT8889CS1 vs MT8952BE1
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
DTMF Transceiver
Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
7mA
1μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
28-PDIP