Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT88E45BSR1
MT88E45BSR1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 20SOIC
Manufacturer:
Microchip Technology
Datasheet:
MT88E45BSR1 Datasheet
History Price: Obsolete
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT88E45BSR1 vs MT8920BS1
Part No
MT88E45BSR1
MT8920BS1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Telecom Circuit
Telecom Circuit
Interface
4-Wire
Parallel
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
2.8mA
10μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
28-SOIC