MT88E45BSR1
MT88E45BSR1
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT88E45BSR1 Datasheet
History Price: Obsolete
In Stock: 22000
MT88E45BSR1 vs MT8979AE1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Telecom Circuit
Transceiver
Interface
4-Wire
PCM
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
2.8mA
8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
28-PDIP