MT88L70AN1
MT88L70AN1
Active
Description:  IC TELECOM INTERFACE 20SSOP
Manufacturer:  Microchip Technology
Datasheet:   MT88L70AN1 Datasheet
History Price: $1.71000
In Stock: 37600
MT88L70AN1 vs MT8889CS1
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
DTMF Receiver
DTMF Transceiver
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
2mA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
20-SOIC