Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT88L85AN1
MT88L85AN1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 24SSOP
Manufacturer:
Microchip Technology
Datasheet:
MT88L85AN1 Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT88L85AN1 vs MT8920BE1
Part No
MT88L85AN1
MT8920BE1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
DTMF Transceiver
Telecom Circuit
Interface
-
Parallel
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
3.1mA
10μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
24-SSOP
28-PDIP