MT8920BE1
MT8920BE1
Obsolete
Description:  IC TELECOM INTERFACE 28DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8920BE1 Datasheet
History Price: Obsolete
In Stock: 18000
MT8920BE1 vs MT8888CS1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Telecom Circuit
DTMF Transceiver
Interface
Parallel
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
10μA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PDIP
20-SOIC