MT8920BS1
MT8920BS1
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8920BS1 Datasheet
History Price: Obsolete
In Stock: 17200
MT8920BS1 vs MT8963ASR1
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Telecom Circuit
PCM CODEC
Interface
Parallel
PCM
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
10μA
3mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC