MT8952BS1
MT8952BS1
Active
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8952BS1 Datasheet
History Price: $9.82000
In Stock: 32800
MT8952BS1 vs MT88E39AS1
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Controller
Telecom Circuit
Interface
-
3-Wire
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Current - Supply
1μA
1.9mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
16-SOIC