☰
MT8963AS1
MT8963AS1
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  Microsemi Corporation
Datasheet:   MT8963AS1 Datasheet
History Price: Obsolete
In Stock: 8080
MT8963AS1 vs MT8979AP1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
PCM CODEC
Transceiver
Interface
PCM
PCM
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
3mA
8mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
44-LCC (J-Lead)
Supplier Device Package
20-SOIC
44-PLCC