Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microsemi Corporation MT8963AS1
MT8963AS1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 20SOIC
Manufacturer:
Microsemi Corporation
Datasheet:
MT8963AS1 Datasheet
History Price: Obsolete
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8963AS1 vs MT89L86AP1
Part No
MT8963AS1
MT89L86AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microsemi Corporation
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
PCM CODEC
Switch
Interface
PCM
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Current - Supply
3mA
6mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
44-LCC (J-Lead)
Supplier Device Package
20-SOIC
44-PLCC (16.51x16.51)