☰
MT8977AP
MT8977AP
Obsolete
Description:  ZARLINK FRAMER CMOS PQCC44
Manufacturer:  Zarlink Semiconductor
Datasheet:   MT8977AP Datasheet
History Price: $5.74000
In Stock: 46160
MT8977AP vs MT8965AE1
Series
MT8977
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Framer
PCM CODEC
Interface
-
PCM
Number of Circuits
-
1
Voltage - Supply
5V
4.75V ~ 5.25V
Current - Supply
10mA
3mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
-
18-DIP (0.300", 7.62mm)
Supplier Device Package
44-QCC
18-PDIP