Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Zarlink Semiconductor MT8977AP
MT8977AP
Obsolete
Interface - Telecom
Description:
ZARLINK FRAMER CMOS PQCC44
Manufacturer:
Zarlink Semiconductor
Datasheet:
MT8977AP Datasheet
History Price: $5.74000
In Stock: 46160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8977AP vs MT8986AP1
Part No
MT8977AP
MT8986AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Zarlink Semiconductor
Microchip Technology
Series
MT8977
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Framer
Switch
Interface
-
-
Number of Circuits
-
1
Voltage - Supply
5V
4.75V ~ 5.25V
Current - Supply
10mA
10mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
44-QCC
44-PLCC (16.51x16.51)