☰
MT8977AP
MT8977AP
Obsolete
Description:  ZARLINK FRAMER CMOS PQCC44
Manufacturer:  Zarlink Semiconductor
Datasheet:   MT8977AP Datasheet
History Price: $5.74000
In Stock: 46160
MT8977AP vs MT89L80AP1
Series
MT8977
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Framer
Switch
Interface
-
-
Number of Circuits
-
1
Voltage - Supply
5V
3V ~ 3.6V
Current - Supply
10mA
4mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
44-QCC
44-PLCC (16.51x16.51)