☰
MT8977APR
MT8977APR
Obsolete
Description:  ZARLINK FRAMER CMOS PQCC44
Manufacturer:  Zarlink Semiconductor
Datasheet:   MT8977APR Datasheet
History Price: $5.74000
In Stock: 39280
MT8977APR vs MT8979AP1
Series
MT8977
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Framer
Transceiver
Interface
-
PCM
Number of Circuits
-
1
Voltage - Supply
5V
4.5V ~ 5.5V
Current - Supply
10mA
8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
44-QCC
44-PLCC