MT8979AE1
MT8979AE1
Obsolete
Description:  IC TELECOM INTERFACE 28DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8979AE1 Datasheet
History Price: Obsolete
In Stock: 28000
MT8979AE1 vs MT8888CN1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Transceiver
DTMF Transceiver
Interface
PCM
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
8mA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PDIP
24-SSOP