Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT8979AP1
MT8979AP1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 44PLCC
Manufacturer:
Microchip Technology
Datasheet:
MT8979AP1 Datasheet
History Price: Obsolete
In Stock: 25520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8979AP1 vs MT8889CS1
Part No
MT8979AP1
MT8889CS1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Transceiver
DTMF Transceiver
Interface
PCM
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
8mA
7mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-PLCC
20-SOIC