☰
MT8979AP1
MT8979AP1
Obsolete
Description:  IC TELECOM INTERFACE 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT8979AP1 Datasheet
History Price: Obsolete
In Stock: 25520
MT8979AP1 vs MT8920BE1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Transceiver
Telecom Circuit
Interface
PCM
Parallel
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
8mA
10μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
44-PLCC
28-PDIP