☰
MT8986AP1
MT8986AP1
Obsolete
Description:  IC TELECOM INTERFACE 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT8986AP1 Datasheet
History Price: Obsolete
In Stock: 22320
MT8986AP1 vs MT8964AE1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Switch
PCM CODEC
Interface
-
PCM
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
10mA
3mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
18-DIP (0.300", 7.62mm)
Supplier Device Package
44-PLCC (16.51x16.51)
18-PDIP