Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT89L85AP1
MT89L85AP1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 44PLCC
Manufacturer:
Microchip Technology
Datasheet:
MT89L85AP1 Datasheet
History Price: Obsolete
In Stock: 2160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT89L85AP1 vs MT8979AP1
Part No
MT89L85AP1
MT8979AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Switch
Transceiver
Interface
-
PCM
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Current - Supply
4mA
8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.51x16.51)
44-PLCC