☰
MT90812AP1
MT90812AP1
Obsolete
Description:  IC TELECOM INTERFACE 68PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT90812AP1 Datasheet
History Price: Obsolete
In Stock: 26480
MT90812AP1 vs MT9172AP1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Switch
Subscriber Line Interface Concept (SLIC)
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
10mA
10mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
68-PLCC
28-PLCC (11.51x11.51)