Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT90840AP1
MT90840AP1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 84PLCC
Manufacturer:
Microchip Technology
Datasheet:
MT90840AP1 Datasheet
History Price: Obsolete
In Stock: 37040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT90840AP1 vs MT9172AP1
Part No
MT90840AP1
MT9172AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Switch
Subscriber Line Interface Concept (SLIC)
Interface
Parallel
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
100mA
10mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
84-PLCC
28-PLCC (11.51x11.51)